AND Gate IC 4 Channel 14-TSSOP
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 076133-74ALVC08MTCX
Category: Integrated Circuits(ICs)
Family: Logic - Gates and Inverters
Series: 74ALVC
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173" 4.40mm Width)
Manufacturer Device Package: 14-TSSOP
Number of Circuits: 4
Standard Package: 1
Logic Type: AND Gate
Number of Inputs: 2
Operating Supply Voltage: 1.65 V ~ 3.6 V
Current - Quiescent (Max): 40µA
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Current - Output High Low: 24mA 24mA
Max Propagation Delay @ V Max CL: 2.9ns @ 3.3V 50pF
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC GATE AND 4CH 2-INP 14TSSOP Product overview: 74ALVC08MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ALVC08MTCX can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
AND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74ALVC08; Logic IC Family:74ALVC; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74ALVC08MTCXTR-ND | 076133-74ALVC08MTCX | 705-74ALVC08MTCX | 74ALVC08MTCX | 83C4368 | 74ALVC08MTCX | 74ALVC08MTCX | 74ALVC08MTCX |
| Product Name | Gates and Inverters | Integrated Circuits(ICs) | Logic IC | Gates and Inverters | And Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | AND | AND; AND Gate | AND; AND | AND; AND Gate | AND | AND; AND Gate | NOT; AND | |
| Supply Voltage | 1.65V ~ 3.6V | 1.65 V ~ 3.6 V | 1.8 V, 2.5 V, 3.3 V | 3.6V; 1.65V ~ 3.6V | 3.6V | 1.65V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | |
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 2.9 ns | 2.9 ns | 2.9 ns | |||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |