Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 052117-74ALS240AWMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 052117-74ALS240AWMX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALS240AWMX |
| Supply Voltage (VS) | 4.5 to 5.5 volts |