onsemi Logic - Logic - Gates and Inverters - 74ALS08MX 74ALS08MX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198066-74ALS08MX Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198066-74ALS08MX Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74ALS08MX - 198066-74ALS08MX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ALS08MX
198066-74ALS08MX
Logic - Logic - Gates and Inverters - 74ALS08MX 198066-74ALS08MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198066-74ALS08MX Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198066-74ALS08MX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SOIC Logic IC - 705-74ALS08MX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Logic IC
705-74ALS08MX
SOIC Logic IC 705-74ALS08MX
IC GATE AND 4CH 2-INP 14-SOIC Product overview: 74ALS08MX from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ALS08MX can be used for catalog matching and distributor lookup.

IC GATE AND 4CH 2-INP 14-SOIC Product overview: 74ALS08MX from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ALS08MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 198066-74ALS08MX 705-74ALS08MX
Product Name Logic - Logic - Gates and Inverters - 74ALS08MX SOIC Logic IC
Gate Type NOT; AND; AND Gate AND
Supply Voltage 4.5 V ~ 5.5 V
Inputs 2 2
Propagation Delay 14 ns 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Logic - Gates and Inverters - 4012BDC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 54S15DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Gates and Inverters - 1727-74AHC3G14DP-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers