onsemi Latches 74ACTQ843SCX

Description
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOP
Datasheet
Description
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74ACTQ843SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOP

D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOP

Buy Now Datasheet
Logic - Latches - 74ACTQ843SCX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACTQ843SCX
Logic - Latches 74ACTQ843SCX
IC LATCH TRANSP 9BIT 3ST 24SOIC

IC LATCH TRANSP 9BIT 3ST 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 74ACTQ843SCX 74ACTQ843SCX
Product Name Latches Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 24-SOIC (0.295\", 7.50mm Width); SOIC
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT373 Octal D-type Transparent Latches With 3-State Outputs - 5962-8686701RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
Latches - 74HC259PW,112-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Latches - 74HC533FP-E - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
NON-INVERTING OCTAL LATCH - 54FCT373TLB - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details