onsemi Logic - Latches 74ACTQ843SC

Description
IC LATCH TRANSP 9BIT 3ST 24SOIC
Datasheet
Description
IC LATCH TRANSP 9BIT 3ST 24SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74ACTQ843SC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACTQ843SC
Logic - Latches 74ACTQ843SC
IC LATCH TRANSP 9BIT 3ST 24SOIC

IC LATCH TRANSP 9BIT 3ST 24SOIC

Supplier's Site Datasheet
Latches - 74ACTQ843SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOP

D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 74ACTQ843SC 74ACTQ843SC
Product Name Logic - Latches Latches
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Propagation Delay 6.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4724B CMOS 8-Bit Addressable Latch - CD4724BEE4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
Logic - Latches - 74LVC373ADB-Q100J - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
2 suppliers
Logic - Latches - 74AHC259D,112 - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details