onsemi Logic - Flip Flops 74ACTQ821SCX

Description
IC FF D-TYPE SNGL 10BIT 24SOP
Datasheet
Description
IC FF D-TYPE SNGL 10BIT 24SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74ACTQ821SCX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACTQ821SCX
Logic - Flip Flops 74ACTQ821SCX
IC FF D-TYPE SNGL 10BIT 24SOP

IC FF D-TYPE SNGL 10BIT 24SOP

Supplier's Site Datasheet
Flip Flops - 74ACTQ821SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACTQ821SCX
Flip Flops 74ACTQ821SCX
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 74ACTQ821SCX 74ACTQ821SCX
Product Name Logic - Flip Flops Flip Flops
fMAX 120 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AC16374DL - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3V; 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
7 suppliers
Flip Flops - 1727-2448-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers