onsemi Logic - Flip Flops 74ACTQ821SC

Description
IC FF D-TYPE SNGL 10BIT 24SOP
Datasheet
Description
IC FF D-TYPE SNGL 10BIT 24SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74ACTQ821SC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACTQ821SC
Logic - Flip Flops 74ACTQ821SC
IC FF D-TYPE SNGL 10BIT 24SOP

IC FF D-TYPE SNGL 10BIT 24SOP

Supplier's Site Datasheet
Flip Flops - 74ACTQ821SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACTQ821SC
Flip Flops 74ACTQ821SC
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 74ACTQ821SC 74ACTQ821SC
Product Name Logic - Flip Flops Flip Flops
fMAX 120 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

 - 54HC113J/B - Rochester Electronics
Specs
Flip-Flop Type J-K
Package Type DIP; CDIP
View Details
2 suppliers
Flip Flops - 54174FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 74HCT273DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers