onsemi Hard To Find - 74ACTQ646SC 74ACTQ646SC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765098-74ACTQ646SC Series: 74ACTQ Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: 74ACTQ646 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): CD74ACT646M96G4; CD74ACT646ME4; CD74ACT646M96E4; Introduction Date: September 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765098-74ACTQ646SC Series: 74ACTQ Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: 74ACTQ646 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): CD74ACT646M96G4; CD74ACT646ME4; CD74ACT646M96E4; Introduction Date: September 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74ACTQ646SC - 765098-74ACTQ646SC - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74ACTQ646SC
765098-74ACTQ646SC
Hard To Find - 74ACTQ646SC 765098-74ACTQ646SC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765098-74ACTQ646SC Series: 74ACTQ Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: 74ACTQ646 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): CD74ACT646M96G4; CD74ACT646ME4; CD74ACT646M96E4; Introduction Date: September 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765098-74ACTQ646SC
Series: 74ACTQ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: 74ACTQ646
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): CD74ACT646M96G4; CD74ACT646ME4; CD74ACT646M96E4;
Introduction Date: September 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 765098-74ACTQ646SC
Product Name Hard To Find - 74ACTQ646SC
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Push-Pull
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
 - 4836667 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 4006BDC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right
Output Characteristics Non-Inverted
Package Type DIP; Other; 14-CDIP
View Details
 - 5496/BFA - Rochester Electronics
Specs
Package Type Other; CFP16
View Details
4 suppliers