onsemi Buffers, Drivers, Receivers, Transceivers 74ACTQ541SC

Description
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74ACTQ541SC-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74ACTQ541SC-ND
Buffers, Drivers, Receivers, Transceivers 74ACTQ541SC-ND
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACTQ541SC - 765094-74ACTQ541SC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACTQ541SC
765094-74ACTQ541SC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACTQ541SC 765094-74ACTQ541SC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765094-74ACTQ541SC Series: 74ACTQ Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: 74ACTQ541 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): 74ACT541MTR; 74ACT541M; CD74ACT541ME4; Introduction Date: April 02, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765094-74ACTQ541SC
Series: 74ACTQ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: 74ACTQ541
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): 74ACT541MTR; 74ACT541M; CD74ACT541ME4;
Introduction Date: April 02, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74ACTQ541SC
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74ACTQ541SC
IC BUFF NON-INVERT 5.5V 20SOIC

IC BUFF NON-INVERT 5.5V 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 74ACTQ541SC-ND 765094-74ACTQ541SC 74ACTQ541SC
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACTQ541SC Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD847JR-REEL7 - 859748-AD847JR-REEL7 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC
View Details
High-Performance Buffers - SiT92110AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
THS4304-SP Rad-Tolerant Class V, Wideband Operational Amplifier - 5962-0721901VHA - Texas Instruments
Specs
GBW 1000 MHz
Slew Rate 800 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2045CS-T7 - Lingto Electronic Limited
Specs
Source Current (IS) 5.2 milliamps
Bandwidth 100 MHz
View Details
2 suppliers