onsemi Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers 74ACTQ541MTCX

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers Series: 74ACTQ Package: Tape & Reel (TR) Voltage - Supply: 4.5V ~ 5.5V Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers Series: 74ACTQ Package: Tape & Reel (TR) Voltage - Supply: 4.5V ~ 5.5V Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers
Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers Series: 74ACTQ Package: Tape & Reel (TR) Voltage - Supply: 4.5V ~ 5.5V Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 20-TSSOP (0.173", 4.40mm Width)

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers
Series: 74ACTQ
Package: Tape & Reel (TR)
Voltage - Supply: 4.5V ~ 5.5V
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Name Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers
Package Type 20-TSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details