onsemi Latches 74ACTQ533SC

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74ACTQ533SC-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Latches - 74ACTQ533SC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACTQ533SC
Logic - Latches 74ACTQ533SC
IC LATCH TRANSP OCT 3ST 20SOIC

IC LATCH TRANSP OCT 3ST 20SOIC

Supplier's Site Datasheet
Latches - 74ACTQ533SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ACTQ533SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ACTQ533SC
Integrated Circuits (ICs) - Logic - Latches 74ACTQ533SC
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74ACTQ533SC-ND 74ACTQ533SC 74ACTQ533SC 74ACTQ533SC
Product Name Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVT573PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
2 suppliers
SN54AHCT573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9685501QRA - Texas Instruments
Specs
Latch Type D
Propagation Delay 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Dual 4-Bit Transparent Latch - 54116/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 11 ns
View Details