onsemi Latches 74ACTQ533PC

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74ACTQ533PC-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ACTQ533PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ACTQ533PC
Integrated Circuits (ICs) - Logic - Latches 74ACTQ533PC
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site
Logic - Latches - 74ACTQ533PC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACTQ533PC
Logic - Latches 74ACTQ533PC
IC LATCH TRANSP OCT 3ST 20DIP

IC LATCH TRANSP OCT 3ST 20DIP

Supplier's Site Datasheet
Latches - 74ACTQ533PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74ACTQ533PC-ND 74ACTQ533PC 74ACTQ533PC 74ACTQ533PC
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC373D,652 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
CD4724B CMOS 8-Bit Addressable Latch - CD4724BE - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
7 suppliers
Octal D-type transparent latch; 3-state - 74HCT573BQ-Q100,11 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
 - 74FCT162373LBATPA - Rochester Electronics
Integrated Device Technology
Specs
Latch Type Transparent-D
Package Type TSSOP; TSSOP48; SOP; SSOP
Logic Family CMOS
View Details
3 suppliers