onsemi Latches 74ACTQ373SCX

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74ACTQ373SCX-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Logic - Latches - 74ACTQ373SCX - 076117-74ACTQ373SCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ACTQ373SCX
076117-74ACTQ373SCX
Logic - Logic - Latches - 74ACTQ373SCX 076117-74ACTQ373SCX
Manufacturer: Fairchild Semiconductor Win Source Part Number: 076117-74ACTQ373SCX Packaging: Tape and Reel Type: D-Type Operating Temp Range: -40C to 85C Mounting: Surface Mount Pin Count: 20 Operating Temperature Classification: Industrial Rad Hardened: No Technology: CMOS Package Type: SOIC W Polarity: Non-Inverting Number of Elements: 1 Output Type: 3-State Operating Supply Voltage (Max): 5.5 V Operating Supply Voltage (Min): 4.5 V Operating Supply Voltage (Typ): 5 V Number of Bits: 8 Propagation Delay Time: 10.5 ns High Level Output Current: -24 mA Low Level Output Current: 24 mA Logic Family: ACTQ Latch Mode: Transparent Alternative Parts (Cross-Reference): 74ACTQ373SC; 74ACTQ373SCX_NL; 74ACTQ373SC_Q; 74ACTQ373SCX; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 076117-74ACTQ373SCX
Packaging: Tape and Reel
Type: D-Type
Operating Temp Range: -40C to 85C
Mounting: Surface Mount
Pin Count: 20
Operating Temperature Classification: Industrial
Rad Hardened: No
Technology: CMOS
Package Type: SOIC W
Polarity: Non-Inverting
Number of Elements: 1
Output Type: 3-State
Operating Supply Voltage (Max): 5.5 V
Operating Supply Voltage (Min): 4.5 V
Operating Supply Voltage (Typ): 5 V
Number of Bits: 8
Propagation Delay Time: 10.5 ns
High Level Output Current: -24 mA
Low Level Output Current: 24 mA
Logic Family: ACTQ
Latch Mode: Transparent
Alternative Parts (Cross-Reference): 74ACTQ373SC; 74ACTQ373SCX_NL; 74ACTQ373SC_Q; 74ACTQ373SCX;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - 74ACTQ373SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ACTQ373SCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ACTQ373SCX
Integrated Circuits (ICs) - Logic - Latches 74ACTQ373SCX
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Logic - Latches - 74ACTQ373SCX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACTQ373SCX
Logic - Latches 74ACTQ373SCX
IC LATCH TRANSP OCT 3ST 20SOIC

IC LATCH TRANSP OCT 3ST 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74ACTQ373SCX-ND 076117-74ACTQ373SCX 74ACTQ373SCX 74ACTQ373SCX 74ACTQ373SCX
Product Name Latches Logic - Logic - Latches - 74ACTQ373SCX Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Transparent-D D; D-Type D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8686701VRA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
Latches - 74HC373DB112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SSOP (0.209\", 5.30mm Width); SOP; SSOP
View Details
Logic - Latches - 74FCT573CTQG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details