onsemi Gates and Inverters 74ACTQ32SJ

Description
OR Gate IC 4 Channel 14-SOP
Request a Quote Datasheet
Description
OR Gate IC 4 Channel 14-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74ACTQ32SJ-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74ACTQ32SJ-ND
Gates and Inverters 74ACTQ32SJ-ND
OR Gate IC 4 Channel 14-SOP

OR Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74ACTQ32SJ - 133799-74ACTQ32SJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ACTQ32SJ
133799-74ACTQ32SJ
Logic - Logic - Gates and Inverters - 74ACTQ32SJ 133799-74ACTQ32SJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 133799-74ACTQ32SJ Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 133799-74ACTQ32SJ
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-74ACTQ32SJ
5.5V SOIC Logic IC 705-74ACTQ32SJ
4-CH 2-INP OR GATE IC, CMOS, 5.5V, SOIC Product overview: 74ACTQ32SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACTQ32SJ can be used for catalog matching and distributor lookup.

4-CH 2-INP OR GATE IC, CMOS, 5.5V, SOIC Product overview: 74ACTQ32SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACTQ32SJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74ACTQ32SJ - Rochester Electronics
Newburyport, MA, United States
OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 74ACTQ32SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ACTQ32SJ
Gates and Inverters 74ACTQ32SJ
OR Gate IC 4 Channel 14-SOP

OR Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Gates and Inverters - 74ACTQ32SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ACTQ32SJ
Gates and Inverters 74ACTQ32SJ
OR Gate IC 4 Channel 14-SOP

OR Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Logic - Gates and Inverters - 74ACTQ32SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74ACTQ32SJ
Logic - Gates and Inverters 74ACTQ32SJ
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74ACTQ32SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74ACTQ32SJ
Integrated Circuits (ICs) - Logic - Gates and Inverters 74ACTQ32SJ
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74ACTQ32SJ-ND 133799-74ACTQ32SJ 705-74ACTQ32SJ 74ACTQ32SJ 74ACTQ32SJ 74ACTQ32SJ 74ACTQ32SJ
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - 74ACTQ32SJ 5.5V SOIC Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR; OR GATE OR OR; OR Gate NOT; OR OR
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 2 2 2 2
Propagation Delay 6.5 ns 6.5 ns 6.5 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 7989109P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Hex Inverter, Open Drain - MYXAP54RHC05/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-74AHC1G04GV,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHC/VHC/H/U/V
Inputs 1
View Details
6 suppliers