OR Gate IC 4 Channel 14-MDIP
IC GATE OR 4CH 2-INP 14DIP Product overview: 74ACTQ32PC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACTQ32PC can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765088-74ACTQ32PC
Series: 74ACTQ
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 2μA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDIP14
IC GATE OR 4CH 2-INP 14DIP
IC GATE OR 4CH 2-INP 14DIP
OR Gate IC 4 Channel 14-DIP
OR Gate IC 4 Channel 14-MDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74ACTQ32PC-ND | 705-74ACTQ32PC | 765088-74ACTQ32PC | 74ACTQ32PC | 74ACTQ32PC | 74ACTQ32PC | 74ACTQ32PC |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - 74ACTQ32PC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | OR | NOT; OR; OR Gate | OR | NOT; OR | OR | OR; OR Gate |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 6.5 ns | 6.5 ns | 6.5 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |