Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOP
Manufacturer: ON Semiconductor
Win Source Part Number: 908054-74ACTQ244SJX
Series: 74ACTQ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOP
Package: Reel - TR
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74ACTQ244
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC BUFF NON-INVERT 5.5V 20SOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 74ACTQ244SJX-ND | 908054-74ACTQ244SJX | 74ACTQ244SJX |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACTQ244SJX | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts |