Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198053-74ACTQ244SCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Clock & Timing, Signal Processing
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
IC BUFF/DVR TRI-ST DUAL 20SOIC
IC BUFF NON-INVERT 5.5V 20SOIC
IC BUF NON-INVERT 5.5V 20SOIC
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 198053-74ACTQ244SCX | 74ACTQ244SCX-ND | 598-74ACTQ244SCX | 74ACTQ244SCX | 74ACTQ244SCX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACTQ244SCX | Buffers, Drivers, Receivers, Transceivers | IC BUFF/DVR TRI-ST DUAL 20SOIC | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |