Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765081-74ACTQ244MSA
Series: 74ACTQ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Family Name: 74ACTQ244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): SN74ACT244DBRG4; SN74ACT244DBLE; SN74ACT244DB;
Introduction Date: November 12, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 765081-74ACTQ244MSA |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACTQ244MSA |
| Supply Voltage (VS) | 4.5 to 5.5 volts |