onsemi Hard To Find - 74ACTQ240QSC 74ACTQ240QSC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765077-74ACTQ240QSC Series: 74ACTQ Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-LSSOP (0.154", 3.90mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: 74ACTQ240 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QSOP Alternative Parts (Cross-Reference): 74ACTQ240QSCX; 74ACTQ240QSC; TC74ACT240FS; Introduction Date: March 23, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765077-74ACTQ240QSC Series: 74ACTQ Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-LSSOP (0.154", 3.90mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: 74ACTQ240 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QSOP Alternative Parts (Cross-Reference): 74ACTQ240QSCX; 74ACTQ240QSC; TC74ACT240FS; Introduction Date: March 23, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74ACTQ240QSC - 765077-74ACTQ240QSC - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74ACTQ240QSC
765077-74ACTQ240QSC
Hard To Find - 74ACTQ240QSC 765077-74ACTQ240QSC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765077-74ACTQ240QSC Series: 74ACTQ Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-LSSOP (0.154", 3.90mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: 74ACTQ240 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QSOP Alternative Parts (Cross-Reference): 74ACTQ240QSCX; 74ACTQ240QSC; TC74ACT240FS; Introduction Date: March 23, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765077-74ACTQ240QSC
Series: 74ACTQ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-LSSOP (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Family Name: 74ACTQ240
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QSOP
Alternative Parts (Cross-Reference): 74ACTQ240QSCX; 74ACTQ240QSC; TC74ACT240FS;
Introduction Date: March 23, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 765077-74ACTQ240QSC
Product Name Hard To Find - 74ACTQ240QSC
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1897314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details
Analog - MTLT1058QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Power Distribution Switches, Load Drivers - BTS5210G - ODG (Origin Data Global)
Specs
Package Type Surface Mount
View Details