Manufacturer: ON Semiconductor
Win Source Part Number: 908053-74ACTQ240PC
Series: 74ACTQ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 74ACTQ240
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 18
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74ACTQ240, 74ACTQ240PC-NDR
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
IC BUFFER INVERT 5.5V 20DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 908053-74ACTQ240PC | 74ACTQ240PC-ND | 74ACTQ240PC |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACTQ240PC | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |