Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 109966-74ACTQ18825SS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 9
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 109966-74ACTQ18825SSC |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACTQ18825SSC |
| Supply Voltage (VS) | 4.5 to 5.5 volts |