onsemi Logic - Buffers, Drivers, Receivers, Transceivers 74ACTQ18825MTD

Description
IC BUF NON-INVERT 5.5V 56TSSOP
Datasheet
Description
IC BUF NON-INVERT 5.5V 56TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74ACTQ18825MTD - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74ACTQ18825MTD
Logic - Buffers, Drivers, Receivers, Transceivers 74ACTQ18825MTD
IC BUF NON-INVERT 5.5V 56TSSOP

IC BUF NON-INVERT 5.5V 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74ACTQ18825MTD
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
RF Transceiver ICs - 4823-NRF54LS05B-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Integrated Circuits (ICs) - Receivers & Transceivers - 74LVC2T45DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 1.65V~5.5V
Data Rate 420000 kbps
View Details
Telecom - CYV15G0403DXB-BGC-ND - DigiKey
Infineon Technologies AG
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 256-BGA Exposed Pad
Pins 256 #
View Details