onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACTQ16646SSCX 74ACTQ16646SSCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198052-74ACTQ16646SS CX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): 74ACT16646DLR; 74ACT16646SSC_Q; 74ACT16646SSCX; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198052-74ACTQ16646SS CX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): 74ACT16646DLR; 74ACT16646SSC_Q; 74ACT16646SSCX; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACTQ16646SSCX - 198052-74ACTQ16646SSCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACTQ16646SSCX
198052-74ACTQ16646SSCX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACTQ16646SSCX 198052-74ACTQ16646SSCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198052-74ACTQ16646SS CX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): 74ACT16646DLR; 74ACT16646SSC_Q; 74ACT16646SSCX; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198052-74ACTQ16646SSCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): 74ACT16646DLR; 74ACT16646SSC_Q; 74ACT16646SSCX;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74ACTQ16646SSCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74ACTQ16646SSCX
Buffers, Drivers, Receivers, Transceivers 74ACTQ16646SSCX
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 198052-74ACTQ16646SSCX 74ACTQ16646SSCX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACTQ16646SSCX Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 56-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details