onsemi Logic - Logic - Flip Flops - 74ACTQ16374MTD 74ACTQ16374MTD

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765075-74ACTQ16374MT D Series: 74ACTQ Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent: 80μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: 74ACTQ16374 Categories: Integrated Circuits (ICs) Clock Frequency: 71MHz Alternative Parts (Cross-Reference): 74ACT16374DGGR; 74ACT16374DGG; 74ACT16374DGGG4; Introduction Date: November 12, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765075-74ACTQ16374MT D Series: 74ACTQ Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent: 80μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: 74ACTQ16374 Categories: Integrated Circuits (ICs) Clock Frequency: 71MHz Alternative Parts (Cross-Reference): 74ACT16374DGGR; 74ACT16374DGG; 74ACT16374DGGG4; Introduction Date: November 12, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ACTQ16374MTD
765075-74ACTQ16374MTD
Logic - Logic - Flip Flops - 74ACTQ16374MTD 765075-74ACTQ16374MTD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765075-74ACTQ16374MT D Series: 74ACTQ Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent: 80μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: 74ACTQ16374 Categories: Integrated Circuits (ICs) Clock Frequency: 71MHz Alternative Parts (Cross-Reference): 74ACT16374DGGR; 74ACT16374DGG; 74ACT16374DGGG4; Introduction Date: November 12, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765075-74ACTQ16374MTD
Series: 74ACTQ
Packaging: Tube
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent: 80μA
Input Capacitance: 4.5pF
Part Status: Obsolete(EOL)
Family Name: 74ACTQ16374
Categories: Integrated Circuits (ICs)
Clock Frequency: 71MHz
Alternative Parts (Cross-Reference): 74ACT16374DGGR; 74ACT16374DGG; 74ACT16374DGGG4;
Introduction Date: November 12, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Flip Flops - 74ACTQ16374MTD - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACTQ16374MTD
Logic - Flip Flops 74ACTQ16374MTD
IC FF D-TYPE DUAL 8BIT 48TSSOP

IC FF D-TYPE DUAL 8BIT 48TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ACTQ16374MTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ACTQ16374MTD
Integrated Circuits (ICs) - Logic - Flip Flops 74ACTQ16374MTD
IC FF D-TYPE DUAL 8BIT 48TSSOP

IC FF D-TYPE DUAL 8BIT 48TSSOP

Supplier's Site
Flip Flops - 74ACTQ16374MTD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACTQ16374MTD
Flip Flops 74ACTQ16374MTD
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Flip Flops - 74ACTQ16374MTD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACTQ16374MTD
Flip Flops 74ACTQ16374MTD
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 765075-74ACTQ16374MTD 74ACTQ16374MTD 74ACTQ16374MTD 74ACTQ16374MTD
Product Name Logic - Logic - Flip Flops - 74ACTQ16374MTD Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Propagation Delay 7.9 ns
fMAX 71 MHz 71 MHz
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Low-power dual D-type flip-flop; positive-edge trigger - 74AUP2G79GS,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers
 - 54AC175/VFA-R - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type D
Package Type CFP16
Logic Family CMOS
View Details
3 suppliers
74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLRG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
5 suppliers