onsemi Latches 74ACTQ16373MTDX

Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74ACTQ16373MTDX-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Logic - Latches - 74ACTQ16373MTDX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACTQ16373MTDX
Logic - Latches 74ACTQ16373MTDX
IC LATCH TRANSP 16BIT 48TSSOP

IC LATCH TRANSP 16BIT 48TSSOP

Supplier's Site Datasheet
Latches - 74ACTQ16373MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Latches - 74ACTQ16373MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ACTQ16373MTDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ACTQ16373MTDX
Integrated Circuits (ICs) - Logic - Latches 74ACTQ16373MTDX
BUS DRIVER

BUS DRIVER

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74ACTQ16373MTDX-ND 74ACTQ16373MTDX 74ACTQ16373MTDX 74ACTQ16373MTDX
Product Name Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHCT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9686701Q2A - Texas Instruments
Specs
Latch Type D
Propagation Delay 10.5 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Latches - 1727-74LVC573ABQ-Q100XTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74AUP1G373GW,125 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
Octal Transparent Latch - 74FCT373ATSOG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details
3 suppliers