onsemi Logic - Latches 74ACTQ16373MTD

Description
IC LATCH TRANSP 16BIT 48TSSOP
Datasheet
Description
IC LATCH TRANSP 16BIT 48TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74ACTQ16373MTD - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACTQ16373MTD
Logic - Latches 74ACTQ16373MTD
IC LATCH TRANSP 16BIT 48TSSOP

IC LATCH TRANSP 16BIT 48TSSOP

Supplier's Site Datasheet
Latches - 74ACTQ16373MTD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Latches - 74ACTQ16373MTD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ACTQ16373MTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ACTQ16373MTD
Integrated Circuits (ICs) - Logic - Latches 74ACTQ16373MTD
BUS DRIVER

BUS DRIVER

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74ACTQ16373MTD 74ACTQ16373MTD 74ACTQ16373MTD
Product Name Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Propagation Delay 5.3 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-2444-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 3.6V
View Details
4 suppliers
3.3V 16-Bit Transparent Latch - 74FCT163373CPVG8 - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
2 suppliers