onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACTQ16245MTD 74ACTQ16245MTD

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765074-74ACTQ16245MT D Series: 74ACTQ Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: 74ACTQ16245 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): 74ACT16245TTR; 74ACT16245DGG; 74ACT16245DGGE4; Introduction Date: November 12, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765074-74ACTQ16245MT D Series: 74ACTQ Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: 74ACTQ16245 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): 74ACT16245TTR; 74ACT16245DGG; 74ACT16245DGGE4; Introduction Date: November 12, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACTQ16245MTD - 765074-74ACTQ16245MTD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACTQ16245MTD
765074-74ACTQ16245MTD
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACTQ16245MTD 765074-74ACTQ16245MTD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765074-74ACTQ16245MT D Series: 74ACTQ Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: 74ACTQ16245 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): 74ACT16245TTR; 74ACT16245DGG; 74ACT16245DGGE4; Introduction Date: November 12, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765074-74ACTQ16245MTD
Series: 74ACTQ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: 74ACTQ16245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): 74ACT16245TTR; 74ACT16245DGG; 74ACT16245DGGE4;
Introduction Date: November 12, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74ACTQ16245MTD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74ACTQ16245MTD
Buffers, Drivers, Receivers, Transceivers 74ACTQ16245MTD
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 765074-74ACTQ16245MTD 74ACTQ16245MTD
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACTQ16245MTD Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details