Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 119509-74ACTQ16244SS
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
IC BUFFER NON-INVERT 5.5V 48SSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 119509-74ACTQ16244SSCX | 74ACTQ16244SSCXTR-ND | 74ACTQ16244SSCX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACTQ16244SSCX | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |