onsemi Logic - Logic - Gates and Inverters - 74ACTQ14PC 74ACTQ14PC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765070-74ACTQ14PC Series: 74ACTQ Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Schmitt Trigger Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 6 Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Maximum Quiescent Current: 2μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765070-74ACTQ14PC Series: 74ACTQ Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Schmitt Trigger Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 6 Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Maximum Quiescent Current: 2μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74ACTQ14PC - 765070-74ACTQ14PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ACTQ14PC
765070-74ACTQ14PC
Logic - Logic - Gates and Inverters - 74ACTQ14PC 765070-74ACTQ14PC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765070-74ACTQ14PC Series: 74ACTQ Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Schmitt Trigger Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 6 Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Maximum Quiescent Current: 2μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765070-74ACTQ14PC
Series: 74ACTQ
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Schmitt Trigger
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 6
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 2μA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 765070-74ACTQ14PC
Product Name Logic - Logic - Gates and Inverters - 74ACTQ14PC
Unlock Full Specs
to access all available technical data

Similar Products