NAND Gate, ACT Series, 3-Func, 3-Input, CMOS, PDSO14
IC GATE NAND 3CH 3-INP 14SOIC
IC GATE NAND 3CH 3-INP 14SOIC
NAND Gate IC 3 Channel 14-SOIC
NAND Gate IC 3 Channel 14-SOIC
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74ACTQ10SC | 74ACTQ10SC | 74ACTQ10SC | 74ACTQ10SC |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NOT; NAND | NAND; NAND Gate |
| Logic Family | CMOS | |||
| IC Package Type | SOP; Other; SOP14 | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Operating Current | 0.0020 mA | 24 mA |