AND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14
AND Gate IC 4 Channel 14-SOP
AND Gate IC 4 Channel 14-SOP
AND Gate IC 4 Channel 14-SOP
IC GATE AND 4CH 2-INP 14SOP
IC GATE AND 4CH 2-INP 14SOP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74ACTQ08SJX | 74ACTQ08SJX-ND | 74ACTQ08SJX | 74ACTQ08SJX | 74ACTQ08SJX |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND; AND Gate | AND | NOT; AND |
| Logic Family | CMOS | ||||
| IC Package Type | SOP; Other; SOP14 | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 2 | 2 |