Inverter IC 6 Channel 14-MDIP
Inverter IC 6 Channel 14-MDIP
IC INVERTER 6CH 1IN 14MDIP
IC INVERTER 6CH 6-INP 14DIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74ACTQ04PC-ND | 74ACTQ04PC | 74ACTQ04PC | 74ACTQ04PC |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |
| Inputs | 1 | 1 | ||
| Propagation Delay | 7.5 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA |