DIE HEX INVERTER QUIET SERIES Product overview: 74ACTQ04 from Fairchild/Micross Components is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACTQ04 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/Micross Components
Win Source Part Number: 137909-74ACTQ04
Packaging: Tray
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC HEX INVERTER DIE 14SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74ACTQ04 | 137909-74ACTQ04 | 74ACTQ04 |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - 74ACTQ04 | Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT |