NOR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDIP14
NOR Gate IC 4 Channel 14-MDIP
IC GATE NOR 4CH 2-INP 14DIP
IC GATE NOR 4CH 2-INP 14DIP
NOR Gate IC 4 Channel 14-DIP
NOR Gate IC 4 Channel 14-MDIP
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74ACTQ02PC | 74ACTQ02PC-ND | 74ACTQ02PC | 74ACTQ02PC | 74ACTQ02PC |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR; NOR | NOR | NOT; NOR | NOR | NOR; NOR Gate |
| Logic Family | CMOS | ||||
| IC Package Type | DIP; Other; DIP14 | DIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; 14-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 |