onsemi Quad Logic IC 74ACTQ02

Description
DIE GATE NOR QUAD 2-INP Product overview: 74ACTQ02 from Fairchild/Micross Components is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACTQ02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIE GATE NOR QUAD 2-INP Product overview: 74ACTQ02 from Fairchild/Micross Components is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACTQ02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Logic IC - 705-74ACTQ02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
705-74ACTQ02
Quad Logic IC 705-74ACTQ02
DIE GATE NOR QUAD 2-INP Product overview: 74ACTQ02 from Fairchild/Micross Components is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACTQ02 can be used for catalog matching and distributor lookup.

DIE GATE NOR QUAD 2-INP Product overview: 74ACTQ02 from Fairchild/Micross Components is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACTQ02 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - 74ACTQ02 - 1130551-74ACTQ02 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ACTQ02
1130551-74ACTQ02
Logic - Logic - Gates and Inverters - 74ACTQ02 1130551-74ACTQ02
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1130551-74ACTQ02 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1130551-74ACTQ02
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Logic - Logic - Gates and Inverters - 74ACTQ02 - 765068-74ACTQ02 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ACTQ02
765068-74ACTQ02
Logic - Logic - Gates and Inverters - 74ACTQ02 765068-74ACTQ02
Manufacturer: Fairchild/Micross Components Win Source Part Number: 765068-74ACTQ02 Series: 74ACTQ Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/Micross Components
Win Source Part Number: 765068-74ACTQ02
Series: 74ACTQ
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Logic - Gates and Inverters - 74ACTQ02 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74ACTQ02
Logic - Gates and Inverters 74ACTQ02
DIE GATE NOR QUAD 2-INP

DIE GATE NOR QUAD 2-INP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 705-74ACTQ02 1130551-74ACTQ02 74ACTQ02
Product Name Quad Logic IC Logic - Logic - Gates and Inverters - 74ACTQ02 Logic - Gates and Inverters
Gate Type NOR NOT NOT; NOR
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 8228701P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Dual Logic IC - 705-54ALS20AJ/883C - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
IC Package Type Other; Bulk
View Details
3 suppliers
Gates and Inverters - 74AHCT3G14GD-Q100H - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers