D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765064-74ACT841SPC
Series: 74ACT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 24-DIP (0.300", 7.62mm)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 5.5ns
Part Status: Obsolete(EOL)
Family Name: 74ACT841
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): 5962-9220001M3A; 54ACTQ841SDMQB; 5962-9220001MLA;
Introduction Date: September 06, 2000
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC LATCH TRANSPARENT 10BIT 24DIP
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP
IC D-TYPE TRANSP SGL 10:10 24DIP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74ACT841SPC-ND | 765064-74ACT841SPC | 74ACT841SPC | 74ACT841SPC | 74ACT841SPC |
| Product Name | Latches | Logic - Logic - Latches - 74ACT841SPC | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | ||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |