onsemi Logic - Logic - Latches - 74ACT841MTCX 74ACT841MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 843086-74ACT841MTCX Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 843086-74ACT841MTCX Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ACT841MTCX
843086-74ACT841MTCX
Logic - Logic - Latches - 74ACT841MTCX 843086-74ACT841MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 843086-74ACT841MTCX Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 843086-74ACT841MTCX
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Logic - Latches - 74ACT841MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ACT841MTCX
Integrated Circuits (ICs) - Logic - Latches 74ACT841MTCX
BUS DRIVER

BUS DRIVER

Supplier's Site
Logic - Latches - 74ACT841MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACT841MTCX
Logic - Latches 74ACT841MTCX
IC LATCH TRANSP 10BIT 24TSSOP

IC LATCH TRANSP 10BIT 24TSSOP

Supplier's Site Datasheet
Latches - 74ACT841MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP

Buy Now Datasheet
Latches - 74ACT841MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 843086-74ACT841MTCX 74ACT841MTCX 74ACT841MTCX 74ACT841MTCX
Product Name Logic - Logic - Latches - 74ACT841MTCX Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Package Type SSOP TSSOP; 24-TSSOP (0.173\", 4.40mm Width); SOP; SSOP
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDT - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers
Quad R/S latch with 3-state outputs - HEF4043BT,653 - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Operating Temperature 85 C (185 F)
View Details
6 suppliers
Logic - Latches - 74HC533P-E - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
16-Bit Transparent Latch - 74FCT162373ETPVG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details