onsemi Logic - Flip Flops 74ACT825MTCX

Description
IC FF D-TYPE SNGL 8BIT 24TSSOP
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 24TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74ACT825MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACT825MTCX
Logic - Flip Flops 74ACT825MTCX
IC FF D-TYPE SNGL 8BIT 24TSSOP

IC FF D-TYPE SNGL 8BIT 24TSSOP

Supplier's Site Datasheet
Flip Flops - 74ACT825MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT825MTCX
Flip Flops 74ACT825MTCX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 74ACT825MTCX 74ACT825MTCX
Product Name Logic - Flip Flops Flip Flops
fMAX 158 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT273CMSA - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRG4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details
Hex D-type flip-flop with reset; positive-edge trigger - 74HCT174D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
5 suppliers