onsemi Dual 210MHz 5V TSSOP Logic IC 74ACT74MTC

Description
Dual D-Type Flip-Flop IC, 210MHz, 5V, TSSOP Product overview: 74ACT74MTC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 210MHz, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 210MHz, 5V, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ACT74MTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop IC, 210MHz, 5V, TSSOP Product overview: 74ACT74MTC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 210MHz, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 210MHz, 5V, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ACT74MTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 210MHz 5V TSSOP Logic IC
706-74ACT74MTC
Dual 210MHz 5V TSSOP Logic IC 706-74ACT74MTC
Dual D-Type Flip-Flop IC, 210MHz, 5V, TSSOP Product overview: 74ACT74MTC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 210MHz, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 210MHz, 5V, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ACT74MTC can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop IC, 210MHz, 5V, TSSOP Product overview: 74ACT74MTC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 210MHz, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 210MHz, 5V, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ACT74MTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-74ACT74MTC
Product Name Dual 210MHz 5V TSSOP Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F132FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Quad 2-Input AND - MYXAP54RHC08/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input EXCLUSIVE-OR gate - 74AHC86BQ-Q100X - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
5 suppliers