onsemi Logic - Flip Flops 74ACT74

Description
IC FF D-TYPE DUAL 1BIT DIE
Datasheet
Description
IC FF D-TYPE DUAL 1BIT DIE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74ACT74 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACT74
Logic - Flip Flops 74ACT74
IC FF D-TYPE DUAL 1BIT DIE

IC FF D-TYPE DUAL 1BIT DIE

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74ACT74
Product Name Logic - Flip Flops
Low-level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual JK flip-flop with set and reset; negative-edge trigger - 74HCT112D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
Logic - Flip Flops - 74ABT16374CSSCX - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details