Video Generator IC Logic 20-SOIC Package
IC VIDEO SYNC 20SOIC Product overview: 74ACT715SC from onsemi is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-74ACT715SC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1338360-74ACT715SC
Category: Integrated Circuits (ICs) - Linear - Video Processing
Package: Tube
Applications: Consumer Video
Standard Package: 36
Function: Generator
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: 74ACT715
Product Status: Obsolete
Control Interface: Logic
IC VIDEO SYNC 20SOIC
IC VIDEO SYNC 20SOIC
Video Generator IC Logic 20-SOIC Package
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 74ACT715SC-ND | 684-74ACT715SC | 1338360-74ACT715SC | 74ACT715SC | 74ACT715SC | 74ACT715SC |
| Product Name | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |