onsemi Integrated Circuits (ICs) - Linear - Video Processing 74ACT715RSCX

Description
Win Source Part Number: 1040091-74ACT715RSCX Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tape & Reel (TR) Applications: Consumer Video Standard Package: 1,000 Mounting: SMD (SMT) Function: Generator Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Alternative Parts (Cross-Reference): ATTINY2313-20SU; PIC18F13K22-I/SO; PIC16F690-I/SO; MC74HC574ADWG; MC74AC244DWG; MC74HC373ADWG; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: 74ACT715 Product Status: Obsolete Control Interface: Logic
Request a Quote Datasheet
Description
Win Source Part Number: 1040091-74ACT715RSCX Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tape & Reel (TR) Applications: Consumer Video Standard Package: 1,000 Mounting: SMD (SMT) Function: Generator Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Alternative Parts (Cross-Reference): ATTINY2313-20SU; PIC18F13K22-I/SO; PIC16F690-I/SO; MC74HC574ADWG; MC74AC244DWG; MC74HC373ADWG; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: 74ACT715 Product Status: Obsolete Control Interface: Logic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing - 1040091-74ACT715RSCX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1040091-74ACT715RSCX
Integrated Circuits (ICs) - Linear - Video Processing 1040091-74ACT715RSCX
Win Source Part Number: 1040091-74ACT715RSCX Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tape & Reel (TR) Applications: Consumer Video Standard Package: 1,000 Mounting: SMD (SMT) Function: Generator Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Alternative Parts (Cross-Reference): ATTINY2313-20SU; PIC18F13K22-I/SO; PIC16F690-I/SO; MC74HC574ADWG; MC74AC244DWG; MC74HC373ADWG; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: 74ACT715 Product Status: Obsolete Control Interface: Logic

Win Source Part Number: 1040091-74ACT715RSCX
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tape & Reel (TR)
Applications: Consumer Video
Standard Package: 1,000
Mounting: SMD (SMT)
Function: Generator
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Alternative Parts (Cross-Reference): ATTINY2313-20SU; PIC18F13K22-I/SO; PIC16F690-I/SO; MC74HC574ADWG; MC74AC244DWG; MC74HC373ADWG;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: 74ACT715
Product Status: Obsolete
Control Interface: Logic

Buy Now Datasheet
Video Processing - 74ACT715RSCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
74ACT715RSCX
Video Processing 74ACT715RSCX
Video Generator IC Logic 20-SOIC Package

Video Generator IC Logic 20-SOIC Package

Buy Now
Video Processing - 74ACT715RSCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
74ACT715RSCX
Video Processing 74ACT715RSCX
Video Generator IC Logic 20-SOIC Package

Video Generator IC Logic 20-SOIC Package

Buy Now Datasheet
Linear - Video Processing - 74ACT715RSCX - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
74ACT715RSCX
Linear - Video Processing 74ACT715RSCX
IC VIDEO SYNC 20SOIC

IC VIDEO SYNC 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 1040091-74ACT715RSCX 74ACT715RSCX 74ACT715RSCX
Product Name Integrated Circuits (ICs) - Linear - Video Processing Video Processing Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 2153531 - RS Components, Ltd.
Specs
Package/Case VQFN
Operating Temperature -40 to ? F (-40 to ? C)
View Details
Video Processing Ic - 684-SI2178-A20-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to 3.3 volts
View Details
5 suppliers
Ultra-compact Waferlevel chip size package  Output Capacitor-less Video Drivers - BH76916GU - ROHM Semiconductor USA, LLC
Specs
Interface PORT
Supply Voltage 2.5 to 3.45 volts
View Details