onsemi Latches 74ACT573SC

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74ACT573SC-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Latches - 74ACT573SC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACT573SC
Logic - Latches 74ACT573SC
IC LATCH OCTAL 3 STATE 20-SOIC

IC LATCH OCTAL 3 STATE 20-SOIC

Supplier's Site Datasheet
Latches - 74ACT573SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74ACT573SC
Latches 74ACT573SC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 74ACT573SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74ACT573SC
Latches 74ACT573SC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ACT573SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ACT573SC
Integrated Circuits (ICs) - Logic - Latches 74ACT573SC
BUS DRIVER

BUS DRIVER

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74ACT573SC-ND 74ACT573SC 74ACT573SC 74ACT573SC
Product Name Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ABT573CMSAX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573M96G4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
Latches - 1727-6470-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
 - 74FCT163373X4CPA - Rochester Electronics
Integrated Device Technology
Specs
Latch Type Transparent-D
Supply Voltage 3.3V
Package Type TSSOP; TSSOP48; SOP; SSOP
View Details
3 suppliers