Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765049-74ACT541SCX
Series: 74ACT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: 74ACT541
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): 74ACT541MTR; 74ACT541M; CD74ACT541ME4;
Introduction Date: October 22, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
IC,BUFFER/DRIVER,SIN
IC BUFF NON-INVERT 5.5V 20SOIC
IC BUF NON-INVERT 5.5V 20SOIC
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 765049-74ACT541SCX | 74ACT541SCXCT-ND | 83C4099 | 74ACT541SCX | 74ACT541SCX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT541SCX | Buffers, Drivers, Receivers, Transceivers | Ic,buffer/driver,single,8-Bit,act-Cmos,sop,20Pin,plastic Rohs Compliant Onsemi | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |