NON INVERTING BUFFER, SOIC-20; Logic Family / Base Number:74ACT541; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
Buffers & Line Drivers Octal Buf/Line Drv
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 78K6191 | 74ACT541SC |
| Product Name | Non Inverting Buffer, Soic-20; Logic Family / Base Number Onsemi | Buffers & Line Drivers |