Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006515-74ACT541MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Family Name: 74ACT541
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): 74ACT541T; 74ACT541TTR; CD74ACT541PWR;
Introduction Date: October 22, 1999
ECCN: EAR99
Country of Origin: Israel, Philippines, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Clock & Timing, Signal Processing
Quantity per package: 2,500
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
OCTAL BUFFER/LINE DRIVER ROHS COMPLIANT: YES
74ACT541 - OCTAL BUFFER/LINE DRI
IC BUFF NON-INVERT 5.5V 20TSSOP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 006515-74ACT541MTCX | 74ACT541MTCXTR-ND | 82AC1904 | 74ACT541MTCX | 74ACT541MTCX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT541MTCX | Buffers, Drivers, Receivers, Transceivers | Octal Buffer/line Driver Rohs Compliant Onsemi | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |