BUFFER/LINE DRIVER, 3-STATE O/P, TSSOP-20; Logic Family / Base Number:74ACT541; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
BUFFER/DRIV, OCTAL, TRI-STATE, TSSOP-20; Logic Family / Base Number:74ACT541; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic RoHS Compliant: Yes
BUFFER/LINE DRIVER, 3-STATE O/P, TSSOP-20, FULL REEL; Logic Family / Base Number:74ACT541; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 84H9384 |
| Product Name | Buffer/line Driver, 3-State O/p, Tssop-20; Logic Family / Base Number Onsemi |