Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076105-74ACT541MTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Clock & Timing, Signal Processing
Quantity per package: 75
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
IC BUF NON-INVERT 5.5V 20TSSOP
OCTAL BUFFER/LINE DRIVER ROHS COMPLIANT: YES
IC BUFF NON-INVERT 5.5V 20TSSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 076105-74ACT541MTC | 74ACT541MTC-ND | 74ACT541MTC | 80AH0832 | 74ACT541MTC |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT541MTC | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Octal Buffer/line Driver Rohs Compliant Onsemi | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |