NON INVERTING BUFFER, TSSOP-20; Logic Family / Base Number:74ACT541; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 78K6190 |
| Product Name | Non Inverting Buffer, Tssop-20; Logic Family / Base Number Onsemi |