onsemi Logic - Logic - Flip Flops - 74ACT534SCX 74ACT534SCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 25353-74ACT534SCX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 11.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 40μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 25353-74ACT534SCX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 11.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 40μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ACT534SCX
25353-74ACT534SCX
Logic - Logic - Flip Flops - 74ACT534SCX 25353-74ACT534SCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 25353-74ACT534SCX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 11.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 40μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 25353-74ACT534SCX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 11.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 40μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Flip Flops - 74ACT534SCX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACT534SCX
Logic - Flip Flops 74ACT534SCX
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ACT534SCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ACT534SCX
Integrated Circuits (ICs) - Logic - Flip Flops 74ACT534SCX
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - 74ACT534SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT534SCX
Flip Flops 74ACT534SCX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Flip Flops - 74ACT534SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT534SCX
Flip Flops 74ACT534SCX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 25353-74ACT534SCX 74ACT534SCX 74ACT534SCX 74ACT534SCX
Product Name Logic - Logic - Flip Flops - 74ACT534SCX Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Propagation Delay 11.5 ns
fMAX 100 MHz 100 MHz
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC73DB,118-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V
View Details
5 suppliers
 - 54ALS74AJ/B - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type DIP; CDIP
View Details
SN54AHCT74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686101QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 10 ns
View Details
4 suppliers